Vishay Precision Group Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R LVR035L000FS73

Description
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R - LVR035L000FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
LVR035L000FS73
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R LVR035L000FS73
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .005 1% S73 Vishay - 45C6250 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .005 1% S73 Vishay
45C6250
Lvr-3 .005 1% S73 Vishay 45C6250
LVR-3 .005 1% S73

LVR-3 .005 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR035L000FS73 45C6250
Product Name Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .005 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details