Vishay Intertechnology, Inc. Through Hole Resistors LVR035L000FS70

Description
5 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVRB-.005TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRB-.005TR-ND
Through Hole Resistors LVRB-.005TR-ND
5 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

5 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
3W,.005,1%,T/R - LVR035L000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.005,1%,T/R
LVR035L000FS70
3W,.005,1%,T/R LVR035L000FS70
3W,.005,1%,T/R

3W,.005,1%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number LVRB-.005TR-ND LVR035L000FS70
Product Name Through Hole Resistors 3W,.005,1%,T/R
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers