Vishay Intertechnology, Inc. Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R LVR035L000FR48

Description
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R - LVR035L000FR48 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
LVR035L000FR48
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R LVR035L000FR48
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR035L000FR48
Product Name Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers