Vishay Precision Group Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R LVR035L000FR16

Description
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R - LVR035L000FR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
LVR035L000FR16
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R LVR035L000FR16
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 5 Mohm, +/1% Vishay - 45C6245 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 5 Mohm, +/1% Vishay
45C6245
Lvr03, 5 Mohm, +/1% Vishay 45C6245
LVR03, 5 mOhm, +/- 1%

LVR03, 5 mOhm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR035L000FR16 45C6245
Product Name Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R Lvr03, 5 Mohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details