Vishay Intertechnology, Inc. Resistors - Through Hole Resistors LVR035L000FE70

Description
Win Source Part Number: 1351346-LVR035L000FE 70 Category: Resistors - Through Hole Resistors Series: LVR Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.205" Dia x 0.560" L (5.21mm x 14.22mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±850ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 5 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1351346-LVR035L000FE 70 Category: Resistors - Through Hole Resistors Series: LVR Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.205" Dia x 0.560" L (5.21mm x 14.22mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±850ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 5 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1351346-LVR035L000FE70 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1351346-LVR035L000FE70
Resistors - Through Hole Resistors 1351346-LVR035L000FE70
Win Source Part Number: 1351346-LVR035L000FE 70 Category: Resistors - Through Hole Resistors Series: LVR Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.205" Dia x 0.560" L (5.21mm x 14.22mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±850ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 5 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale Product Status: Obsolete

Win Source Part Number: 1351346-LVR035L000FE70
Category: Resistors - Through Hole Resistors
Series: LVR
Features: Current Sense, Moisture Resistant
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.205" Dia x 0.560" L (5.21mm x 14.22mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±850ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 5 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 275°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Product Status: Obsolete

Buy Now Datasheet
Through Hole Resistors - LVRB-.005RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRB-.005RTR-ND
Through Hole Resistors LVRB-.005RTR-ND
5 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

5 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.005 ohm, THROUGH HOLE MOUNT - LVR035L000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.005 ohm, THROUGH HOLE MOUNT
LVR035L000FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.005 ohm, THROUGH HOLE MOUNT LVR035L000FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.005ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.005ohm, THROUGH HOLE MOUNT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1351346-LVR035L000FE70 LVRB-.005RTR-ND LVR035L000FE70
Product Name Resistors - Through Hole Resistors Through Hole Resistors RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.005 ohm, THROUGH HOLE MOUNT
Technology / Construction Wirewound Wirewound
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 850 ±ppm/°C 850 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details