Vishay Precision Group Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R LVR035L000FB12

Description
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R - LVR035L000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R
LVR035L000FB12
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R LVR035L000FB12
Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Resistor, Wirewound, 0.005 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 97F9242 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.005 Ohm, 3W, 1%, Full Reel; Resistance Vishay
97F9242
Resistor, Wirewound, 0.005 Ohm, 3W, 1%, Full Reel; Resistance Vishay 97F9242
RESISTOR, WIREWOUND, 0.005 OHM, 3W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:LVR03 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: No

RESISTOR, WIREWOUND, 0.005 OHM, 3W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:LVR03 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR035L000FB12 97F9242
Product Name Res Metal Strip 5m Ohm 1% 3W AXL Thru-Hole T/R Resistor, Wirewound, 0.005 Ohm, 3W, 1%, Full Reel; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630184-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details