Vishay Precision Group Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole T/R LVR02R2000JS70

Description
Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole T/R - LVR02R2000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole T/R
LVR02R2000JS70
Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole T/R LVR02R2000JS70
Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole T/R

Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole T/R

Supplier's Site
Lvr-2 .2 5% S70 Vishay - 45C5871 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .2 5% S70 Vishay
45C5871
Lvr-2 .2 5% S70 Vishay 45C5871
LVR-2 .2 5% S70

LVR-2 .2 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R2000JS70 45C5871
Product Name Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole T/R Lvr-2 .2 5% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details