Vishay Precision Group Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole Bulk LVR02R2000JB12

Description
Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole Bulk - LVR02R2000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole Bulk
LVR02R2000JB12
Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole Bulk LVR02R2000JB12
Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole Bulk

Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole Bulk

Supplier's Site
Lvr02, 0.2 Ohm, +/5% Vishay - 45C5869 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.2 Ohm, +/5% Vishay
45C5869
Lvr02, 0.2 Ohm, +/5% Vishay 45C5869
LVR02, 0.2 Ohm, +/- 5%

LVR02, 0.2 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R2000JB12 45C5869
Product Name Res Metal Strip 200m Ohm 5% 2W AXL Thru-Hole Bulk Lvr02, 0.2 Ohm, +/5% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details