Vishay Precision Group Res Metal Strip 200m Ohm 1% 2W AXL Thru-Hole Bulk LVR02R2000FB12

Description
Res Metal Strip 200m Ohm 1% 2W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 200m Ohm 1% 2W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 200m Ohm 1% 2W AXL Thru-Hole Bulk - LVR02R2000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 200m Ohm 1% 2W AXL Thru-Hole Bulk
LVR02R2000FB12
Res Metal Strip 200m Ohm 1% 2W AXL Thru-Hole Bulk LVR02R2000FB12
Res Metal Strip 200m Ohm 1% 2W AXL Thru-Hole Bulk

Res Metal Strip 200m Ohm 1% 2W AXL Thru-Hole Bulk

Supplier's Site
Lvr02, 0.2 Ohm, +/1% Vishay - 45C5865 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.2 Ohm, +/1% Vishay
45C5865
Lvr02, 0.2 Ohm, +/1% Vishay 45C5865
LVR02, 0.2 Ohm, +/- 1%

LVR02, 0.2 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R2000FB12 45C5865
Product Name Res Metal Strip 200m Ohm 1% 2W AXL Thru-Hole Bulk Lvr02, 0.2 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details