Vishay Precision Group Res Metal Strip 125m Ohm 1% 2W AXL Thru-Hole T/R LVR02R1250FS70

Description
Res Metal Strip 125m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 125m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 125m Ohm 1% 2W AXL Thru-Hole T/R - LVR02R1250FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 125m Ohm 1% 2W AXL Thru-Hole T/R
LVR02R1250FS70
Res Metal Strip 125m Ohm 1% 2W AXL Thru-Hole T/R LVR02R1250FS70
Res Metal Strip 125m Ohm 1% 2W AXL Thru-Hole T/R

Res Metal Strip 125m Ohm 1% 2W AXL Thru-Hole T/R

Supplier's Site
Lvr-2 .125 1% S70 Vishay - 45C5860 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .125 1% S70 Vishay
45C5860
Lvr-2 .125 1% S70 Vishay 45C5860
LVR-2 .125 1% S70

LVR-2 .125 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R1250FS70 45C5860
Product Name Res Metal Strip 125m Ohm 1% 2W AXL Thru-Hole T/R Lvr-2 .125 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details