Vishay Precision Group Res Metal Strip 80m Ohm 1% 2W AXL Thru-Hole T/R LVR02R0800FS70

Description
Res Metal Strip 80m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 1% 2W AXL Thru-Hole T/R - LVR02R0800FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 1% 2W AXL Thru-Hole T/R
LVR02R0800FS70
Res Metal Strip 80m Ohm 1% 2W AXL Thru-Hole T/R LVR02R0800FS70
Res Metal Strip 80m Ohm 1% 2W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 1% 2W AXL Thru-Hole T/R

Supplier's Site
Lvr-2 .08 1% S70 Vishay - 45C5848 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .08 1% S70 Vishay
45C5848
Lvr-2 .08 1% S70 Vishay 45C5848
LVR-2 .08 1% S70

LVR-2 .08 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0800FS70 45C5848
Product Name Res Metal Strip 80m Ohm 1% 2W AXL Thru-Hole T/R Lvr-2 .08 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details