Vishay Precision Group Res Metal Strip 50.1m Ohm 1% 2W AXL Thru-Hole Bulk LVR02R0510FB12

Description
Res Metal Strip 50.1m Ohm 1% 2W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 50.1m Ohm 1% 2W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50.1m Ohm 1% 2W AXL Thru-Hole Bulk - LVR02R0510FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50.1m Ohm 1% 2W AXL Thru-Hole Bulk
LVR02R0510FB12
Res Metal Strip 50.1m Ohm 1% 2W AXL Thru-Hole Bulk LVR02R0510FB12
Res Metal Strip 50.1m Ohm 1% 2W AXL Thru-Hole Bulk

Res Metal Strip 50.1m Ohm 1% 2W AXL Thru-Hole Bulk

Supplier's Site
Lvr02, 0.051 Ohm, +/1% Vishay - 45C5843 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.051 Ohm, +/1% Vishay
45C5843
Lvr02, 0.051 Ohm, +/1% Vishay 45C5843
LVR02, 0.051 Ohm, +/- 1%

LVR02, 0.051 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0510FB12 45C5843
Product Name Res Metal Strip 50.1m Ohm 1% 2W AXL Thru-Hole Bulk Lvr02, 0.051 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details