Vishay Precision Group Lvr-2 .05 3% B12 Vishay LVR02R0500HB12

Description
LVR-2 .05 3% B12
Description
LVR-2 .05 3% B12

Suppliers

Company
Product
Description
Supplier Links
Lvr-2 .05 3% B12 Vishay - 64P3153 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .05 3% B12 Vishay
64P3153
Lvr-2 .05 3% B12 Vishay 64P3153
LVR-2 .05 3% B12

LVR-2 .05 3% B12

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64P3153
Product Name Lvr-2 .05 3% B12 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers