Vishay Precision Group Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole T/R LVR02R0400FS70

Description
Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole T/R - LVR02R0400FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole T/R
LVR02R0400FS70
Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole T/R LVR02R0400FS70
Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole T/R

Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole T/R

Supplier's Site
Lvr-2 .04 1% S70 Vishay - 45C5835 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .04 1% S70 Vishay
45C5835
Lvr-2 .04 1% S70 Vishay 45C5835
LVR-2 .04 1% S70

LVR-2 .04 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0400FS70 45C5835
Product Name Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole T/R Lvr-2 .04 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details