Vishay Precision Group Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole Bulk LVR02R0400FB12

Description
Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole Bulk - LVR02R0400FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole Bulk
LVR02R0400FB12
Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole Bulk LVR02R0400FB12
Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole Bulk

Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole Bulk

Supplier's Site
Lvr02, 0.04 Ohm, +/1% Vishay - 45C5834 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.04 Ohm, +/1% Vishay
45C5834
Lvr02, 0.04 Ohm, +/1% Vishay 45C5834
LVR02, 0.04 Ohm, +/- 1%

LVR02, 0.04 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0400FB12 45C5834
Product Name Res Metal Strip 40m Ohm 1% 2W AXL Thru-Hole Bulk Lvr02, 0.04 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details