Vishay Precision Group WIREWOUND RESISTORS, PRECISION POWER, LOW VALUE, COMMERCIAL, MILITARY, MIL-PRF-49465 TYPE RLV, AXIAL LEAD LVR02R0330JR16

Description
WIREWOUND RESISTORS, PRECISION POWER, LOW VALUE, COMMERCIAL, MILITARY, MIL-PRF-49465 TYPE RLV, AXIAL LEAD
Request a Quote
Description
WIREWOUND RESISTORS, PRECISION POWER, LOW VALUE, COMMERCIAL, MILITARY, MIL-PRF-49465 TYPE RLV, AXIAL LEAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WIREWOUND RESISTORS, PRECISION POWER, LOW VALUE, COMMERCIAL, MILITARY, MIL-PRF-49465 TYPE RLV, AXIAL LEAD - LVR02R0330JR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
WIREWOUND RESISTORS, PRECISION POWER, LOW VALUE, COMMERCIAL, MILITARY, MIL-PRF-49465 TYPE RLV, AXIAL LEAD
LVR02R0330JR16
WIREWOUND RESISTORS, PRECISION POWER, LOW VALUE, COMMERCIAL, MILITARY, MIL-PRF-49465 TYPE RLV, AXIAL LEAD LVR02R0330JR16
WIREWOUND RESISTORS, PRECISION POWER, LOW VALUE, COMMERCIAL, MILITARY, MIL-PRF-49465 TYPE RLV, AXIAL LEAD

WIREWOUND RESISTORS, PRECISION POWER, LOW VALUE, COMMERCIAL, MILITARY, MIL-PRF-49465 TYPE RLV, AXIAL LEAD

Supplier's Site
Lvr02, 0.033 Ohm, +/5% Vishay - 45C5828 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.033 Ohm, +/5% Vishay
45C5828
Lvr02, 0.033 Ohm, +/5% Vishay 45C5828
LVR02, 0.033 Ohm, +/- 5%

LVR02, 0.033 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0330JR16 45C5828
Product Name WIREWOUND RESISTORS, PRECISION POWER, LOW VALUE, COMMERCIAL, MILITARY, MIL-PRF-49465 TYPE RLV, AXIAL LEAD Lvr02, 0.033 Ohm, +/5% Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers