Vishay Precision Group Res Metal Strip 33m Ohm 5% 2W AXL Thru-Hole Bulk LVR02R0330JB12

Description
Res Metal Strip 33m Ohm 5% 2W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 33m Ohm 5% 2W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33m Ohm 5% 2W AXL Thru-Hole Bulk - LVR02R0330JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33m Ohm 5% 2W AXL Thru-Hole Bulk
LVR02R0330JB12
Res Metal Strip 33m Ohm 5% 2W AXL Thru-Hole Bulk LVR02R0330JB12
Res Metal Strip 33m Ohm 5% 2W AXL Thru-Hole Bulk

Res Metal Strip 33m Ohm 5% 2W AXL Thru-Hole Bulk

Supplier's Site
Lvr02, 0.033 Ohm, +/5% Vishay - 45C5825 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.033 Ohm, +/5% Vishay
45C5825
Lvr02, 0.033 Ohm, +/5% Vishay 45C5825
LVR02, 0.033 Ohm, +/- 5%

LVR02, 0.033 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0330JB12 45C5825
Product Name Res Metal Strip 33m Ohm 5% 2W AXL Thru-Hole Bulk Lvr02, 0.033 Ohm, +/5% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details