Vishay Precision Group Res Metal Strip 25.5m Ohm 1% 2W AXL Thru-Hole T/R LVR02R0255FS70

Description
Res Metal Strip 25.5m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 25.5m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 25.5m Ohm 1% 2W AXL Thru-Hole T/R - LVR02R0255FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 25.5m Ohm 1% 2W AXL Thru-Hole T/R
LVR02R0255FS70
Res Metal Strip 25.5m Ohm 1% 2W AXL Thru-Hole T/R LVR02R0255FS70
Res Metal Strip 25.5m Ohm 1% 2W AXL Thru-Hole T/R

Res Metal Strip 25.5m Ohm 1% 2W AXL Thru-Hole T/R

Supplier's Site
Lvr-2 .0255 1% S70 Vishay - 45C5820 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .0255 1% S70 Vishay
45C5820
Lvr-2 .0255 1% S70 Vishay 45C5820
LVR-2 .0255 1% S70

LVR-2 .0255 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0255FS70 45C5820
Product Name Res Metal Strip 25.5m Ohm 1% 2W AXL Thru-Hole T/R Lvr-2 .0255 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details