Vishay Precision Group Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole Bulk LVR02R0255FB12

Description
Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole Bulk - LVR02R0255FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole Bulk
LVR02R0255FB12
Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole Bulk LVR02R0255FB12
Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole Bulk

Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole Bulk

Supplier's Site
Lvr02, 0.0255 Ohm, +/1% Vishay - 45C5819 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.0255 Ohm, +/1% Vishay
45C5819
Lvr02, 0.0255 Ohm, +/1% Vishay 45C5819
LVR02, 0.0255 Ohm, +/- 1%

LVR02, 0.0255 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0255FB12 45C5819
Product Name Res Metal Strip 50m Ohm 1% 2W AXL Thru-Hole Bulk Lvr02, 0.0255 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details