Vishay Precision Group Res Metal Strip 20m Ohm 5% 2W AXL Thru-Hole Bulk LVR02R0200JB12

Description
Res Metal Strip 20m Ohm 5% 2W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 20m Ohm 5% 2W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 5% 2W AXL Thru-Hole Bulk - LVR02R0200JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 5% 2W AXL Thru-Hole Bulk
LVR02R0200JB12
Res Metal Strip 20m Ohm 5% 2W AXL Thru-Hole Bulk LVR02R0200JB12
Res Metal Strip 20m Ohm 5% 2W AXL Thru-Hole Bulk

Res Metal Strip 20m Ohm 5% 2W AXL Thru-Hole Bulk

Supplier's Site
Lvr02, 0.02 Ohm, +/5% Vishay - 45C5806 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.02 Ohm, +/5% Vishay
45C5806
Lvr02, 0.02 Ohm, +/5% Vishay 45C5806
LVR02, 0.02 Ohm, +/- 5%

LVR02, 0.02 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0200JB12 45C5806
Product Name Res Metal Strip 20m Ohm 5% 2W AXL Thru-Hole Bulk Lvr02, 0.02 Ohm, +/5% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details