Vishay Precision Group Res Metal Strip 20m Ohm 3% 2W AXL Thru-Hole T/R LVR02R0200HS70

Description
Res Metal Strip 20m Ohm 3% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 20m Ohm 3% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 3% 2W AXL Thru-Hole T/R - LVR02R0200HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 3% 2W AXL Thru-Hole T/R
LVR02R0200HS70
Res Metal Strip 20m Ohm 3% 2W AXL Thru-Hole T/R LVR02R0200HS70
Res Metal Strip 20m Ohm 3% 2W AXL Thru-Hole T/R

Res Metal Strip 20m Ohm 3% 2W AXL Thru-Hole T/R

Supplier's Site
Lvr-2 .02 3% S70 Vishay - 45C5804 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .02 3% S70 Vishay
45C5804
Lvr-2 .02 3% S70 Vishay 45C5804
LVR-2 .02 3% S70

LVR-2 .02 3% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0200HS70 45C5804
Product Name Res Metal Strip 20m Ohm 3% 2W AXL Thru-Hole T/R Lvr-2 .02 3% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details