Vishay Precision Group Res Metal Strip 10m Ohm 3% 2W AXL Thru-Hole Bulk LVR02R0100HB12

Description
Res Metal Strip 10m Ohm 3% 2W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 10m Ohm 3% 2W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 10m Ohm 3% 2W AXL Thru-Hole Bulk - LVR02R0100HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 10m Ohm 3% 2W AXL Thru-Hole Bulk
LVR02R0100HB12
Res Metal Strip 10m Ohm 3% 2W AXL Thru-Hole Bulk LVR02R0100HB12
Res Metal Strip 10m Ohm 3% 2W AXL Thru-Hole Bulk

Res Metal Strip 10m Ohm 3% 2W AXL Thru-Hole Bulk

Supplier's Site
Lvr02, 0.01 Ohm, +/3% Vishay - 45C5788 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.01 Ohm, +/3% Vishay
45C5788
Lvr02, 0.01 Ohm, +/3% Vishay 45C5788
LVR02, 0.01 Ohm, +/- 3%

LVR02, 0.01 Ohm, +/- 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0100HB12 45C5788
Product Name Res Metal Strip 10m Ohm 3% 2W AXL Thru-Hole Bulk Lvr02, 0.01 Ohm, +/3% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details