Vishay Intertechnology, Inc. Precision Resistors .01 OHM 1% 2W LVR02R0100FE12

Description
Precision Resistors .01ohm 1% 2W
Request a Quote
Description
Precision Resistors .01ohm 1% 2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors .01 OHM 1% 2W - LVR02R0100FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors .01 OHM 1% 2W
LVR02R0100FE12
Precision Resistors .01 OHM 1% 2W LVR02R0100FE12
Precision Resistors .01ohm 1% 2W

Precision Resistors .01ohm 1% 2W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR02R0100FE12
Product Name Precision Resistors .01 OHM 1% 2W
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers