Vishay Precision Group 2W,.01,1%,BULK LVR02R0100FB12

Description
2W,.01,1%,BULK
Request a Quote
Description
2W,.01,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2W,.01,1%,BULK - LVR02R0100FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.01,1%,BULK
LVR02R0100FB12
2W,.01,1%,BULK LVR02R0100FB12
2W,.01,1%,BULK

2W,.01,1%,BULK

Supplier's Site
Lvr02, 0.01 Ohm, +/1% Vishay - 45C5783 - Newark, An Avnet Company
Chicago, IL, United States
Lvr02, 0.01 Ohm, +/1% Vishay
45C5783
Lvr02, 0.01 Ohm, +/1% Vishay 45C5783
LVR02, 0.01 Ohm, +/- 1%

LVR02, 0.01 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR02R0100FB12 45C5783
Product Name 2W,.01,1%,BULK Lvr02, 0.01 Ohm, +/1% Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details