Vishay Precision Group Res Metal Strip 8m Ohm 5% 2W AXL Thru-Hole T/R LVR028L000JS70

Description
Res Metal Strip 8m Ohm 5% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 8m Ohm 5% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 8m Ohm 5% 2W AXL Thru-Hole T/R - LVR028L000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 8m Ohm 5% 2W AXL Thru-Hole T/R
LVR028L000JS70
Res Metal Strip 8m Ohm 5% 2W AXL Thru-Hole T/R LVR028L000JS70
Res Metal Strip 8m Ohm 5% 2W AXL Thru-Hole T/R

Res Metal Strip 8m Ohm 5% 2W AXL Thru-Hole T/R

Supplier's Site
Lvr-2 .008 5% S70 Vishay - 45C5885 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .008 5% S70 Vishay
45C5885
Lvr-2 .008 5% S70 Vishay 45C5885
LVR-2 .008 5% S70

LVR-2 .008 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR028L000JS70 45C5885
Product Name Res Metal Strip 8m Ohm 5% 2W AXL Thru-Hole T/R Lvr-2 .008 5% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details