Vishay Precision Group Res Metal Strip 8m Ohm 1% 2W AXL Thru-Hole T/R LVR028L000FS70

Description
Res Metal Strip 8m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 8m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 8m Ohm 1% 2W AXL Thru-Hole T/R - LVR028L000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 8m Ohm 1% 2W AXL Thru-Hole T/R
LVR028L000FS70
Res Metal Strip 8m Ohm 1% 2W AXL Thru-Hole T/R LVR028L000FS70
Res Metal Strip 8m Ohm 1% 2W AXL Thru-Hole T/R

Res Metal Strip 8m Ohm 1% 2W AXL Thru-Hole T/R

Supplier's Site
Lvr-2 .008 1% S70 Vishay - 45C5882 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .008 1% S70 Vishay
45C5882
Lvr-2 .008 1% S70 Vishay 45C5882
LVR-2 .008 1% S70

LVR-2 .008 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR028L000FS70 45C5882
Product Name Res Metal Strip 8m Ohm 1% 2W AXL Thru-Hole T/R Lvr-2 .008 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers