Vishay Precision Group Res Metal Strip 4.99m Ohm 1% 2W AXL Thru-Hole T/R LVR024L990FS70

Description
Res Metal Strip 4.99m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 4.99m Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4.99m Ohm 1% 2W AXL Thru-Hole T/R - LVR024L990FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4.99m Ohm 1% 2W AXL Thru-Hole T/R
LVR024L990FS70
Res Metal Strip 4.99m Ohm 1% 2W AXL Thru-Hole T/R LVR024L990FS70
Res Metal Strip 4.99m Ohm 1% 2W AXL Thru-Hole T/R

Res Metal Strip 4.99m Ohm 1% 2W AXL Thru-Hole T/R

Supplier's Site
Lvr-2 .00499 1% S70 Vishay - 45C5878 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-2 .00499 1% S70 Vishay
45C5878
Lvr-2 .00499 1% S70 Vishay 45C5878
LVR-2 .00499 1% S70

LVR-2 .00499 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR024L990FS70 45C5878
Product Name Res Metal Strip 4.99m Ohm 1% 2W AXL Thru-Hole T/R Lvr-2 .00499 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details