Vishay Precision Group Res Metal Strip 100m Ohm 5% 1W AXL Thru-Hole T/R LVR01R1000JS74

Description
Res Metal Strip 100m Ohm 5% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 100m Ohm 5% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 100m Ohm 5% 1W AXL Thru-Hole T/R - LVR01R1000JS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 100m Ohm 5% 1W AXL Thru-Hole T/R
LVR01R1000JS74
Res Metal Strip 100m Ohm 5% 1W AXL Thru-Hole T/R LVR01R1000JS74
Res Metal Strip 100m Ohm 5% 1W AXL Thru-Hole T/R

Res Metal Strip 100m Ohm 5% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .1 5% S74 Vishay - 45C5782 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .1 5% S74 Vishay
45C5782
Lvr-1 .1 5% S74 Vishay 45C5782
LVR-1 .1 5% S74

LVR-1 .1 5% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R1000JS74 45C5782
Product Name Res Metal Strip 100m Ohm 5% 1W AXL Thru-Hole T/R Lvr-1 .1 5% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers