Vishay Precision Group Res Metal Strip 100m Ohm 3% 1W AXL Thru-Hole T/R LVR01R1000HS70

Description
Res Metal Strip 100m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 100m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 100m Ohm 3% 1W AXL Thru-Hole T/R - LVR01R1000HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 100m Ohm 3% 1W AXL Thru-Hole T/R
LVR01R1000HS70
Res Metal Strip 100m Ohm 3% 1W AXL Thru-Hole T/R LVR01R1000HS70
Res Metal Strip 100m Ohm 3% 1W AXL Thru-Hole T/R

Res Metal Strip 100m Ohm 3% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .1 3% S70 Vishay - 45C5775 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .1 3% S70 Vishay
45C5775
Lvr-1 .1 3% S70 Vishay 45C5775
LVR-1 .1 3% S70

LVR-1 .1 3% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R1000HS70 45C5775
Product Name Res Metal Strip 100m Ohm 3% 1W AXL Thru-Hole T/R Lvr-1 .1 3% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers