Vishay Precision Group Res Metal Strip 100m Ohm 1% 1W AXL Thru-Hole T/R LVR01R1000FS74

Description
Res Metal Strip 100m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 100m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 100m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R1000FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 100m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R1000FS74
Res Metal Strip 100m Ohm 1% 1W AXL Thru-Hole T/R LVR01R1000FS74
Res Metal Strip 100m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 100m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .1 1% S74 Vishay - 45C5773 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .1 1% S74 Vishay
45C5773
Lvr-1 .1 1% S74 Vishay 45C5773
LVR-1 .1 1% S74

LVR-1 .1 1% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R1000FS74 45C5773
Product Name Res Metal Strip 100m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .1 1% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details