Vishay Intertechnology, Inc. Through Hole Resistors LVR01R1000FS70

Description
100 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVRA-.10TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRA-.10TR-ND
Through Hole Resistors LVRA-.10TR-ND
100 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

100 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Vishay/DaleWirewound Resistors - - LVR01R1000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
LVR01R1000FS70
Vishay/DaleWirewound Resistors - LVR01R1000FS70
Vishay/DaleWirewound Resistors - Through Hole .1ohms 1% 1watt Learn More

Vishay/DaleWirewound Resistors - Through Hole .1ohms 1% 1watt Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number LVRA-.10TR-ND LVR01R1000FS70
Product Name Through Hole Resistors Vishay/DaleWirewound Resistors -
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers