Vishay Precision Group Vishay/DaleWirewound Resistors - LVR01R1000FE12

Description
Vishay/DaleWirewound Resistors - Through Hole .1ohms 1% 1watt Learn More
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole .1ohms 1% 1watt Learn More
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - LVR01R1000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
LVR01R1000FE12
Vishay/DaleWirewound Resistors - LVR01R1000FE12
Vishay/DaleWirewound Resistors - Through Hole .1ohms 1% 1watt Learn More

Vishay/DaleWirewound Resistors - Through Hole .1ohms 1% 1watt Learn More

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay - 41K9020 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay
41K9020
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay 41K9020
WIREWOUND RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:LVR01 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:LVR01 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Military - 70201425 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Military
70201425
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Military 70201425
Resistor;Wirewound;R es 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Military

Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Military

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number LVR01R1000FE12 41K9020 70201425
Product Name Vishay/DaleWirewound Resistors - Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Military
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded Axial Leads
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details