Vishay Precision Group Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0800HS73

Description
Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R - LVR01R0800HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R
LVR01R0800HS73
Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0800HS73
Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .08 3% S73 Vishay - 45C5764 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .08 3% S73 Vishay
45C5764
Lvr-1 .08 3% S73 Vishay 45C5764
LVR-1 .08 3% S73

LVR-1 .08 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0800HS73 45C5764
Product Name Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R Lvr-1 .08 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details