Vishay Precision Group Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0800HS70

Description
Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R - LVR01R0800HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R
LVR01R0800HS70
Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0800HS70
Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .08 3% S70 Vishay - 45C5763 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .08 3% S70 Vishay
45C5763
Lvr-1 .08 3% S70 Vishay 45C5763
LVR-1 .08 3% S70

LVR-1 .08 3% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0800HS70 45C5763
Product Name Res Metal Strip 80m Ohm 3% 1W AXL Thru-Hole T/R Lvr-1 .08 3% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details