Vishay Precision Group Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0800FS74

Description
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0800FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0800FS74
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0800FS74
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .08 1% S74 Vishay - 45C5761 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .08 1% S74 Vishay
45C5761
Lvr-1 .08 1% S74 Vishay 45C5761
LVR-1 .08 1% S74

LVR-1 .08 1% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0800FS74 45C5761
Product Name Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .08 1% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details