Vishay Intertechnology, Inc. Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0800FR36

Description
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0800FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0800FR36
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0800FR36
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR01R0800FR36
Product Name Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers