Vishay Intertechnology, Inc. Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0800FE36

Description
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0800FE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0800FE36
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0800FE36
Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR01R0800FE36
Product Name Res Metal Strip 80m Ohm 1% 1W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details