Vishay Precision Group Res Metal Strip 70m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0700FS74

Description
Res Metal Strip 70m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 70m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 70m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0700FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 70m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0700FS74
Res Metal Strip 70m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0700FS74
Res Metal Strip 70m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 70m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .07 1% S74 Vishay - 45C5755 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .07 1% S74 Vishay
45C5755
Lvr-1 .07 1% S74 Vishay 45C5755
LVR-1 .07 1% S74

LVR-1 .07 1% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0700FS74 45C5755
Product Name Res Metal Strip 70m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .07 1% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details