Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.068 ohm, THROUGH HOLE MOUNT LVR01R0680FE12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.068ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.068ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.068 ohm, THROUGH HOLE MOUNT - LVR01R0680FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.068 ohm, THROUGH HOLE MOUNT
LVR01R0680FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.068 ohm, THROUGH HOLE MOUNT LVR01R0680FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.068ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.068ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-1 .068 1% E12 E3 Vishay - 51P4696 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .068 1% E12 E3 Vishay
51P4696
Lvr-1 .068 1% E12 E3 Vishay 51P4696
LVR-1 .068 1% e12 E3

LVR-1 .068 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0680FE12 51P4696
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.068 ohm, THROUGH HOLE MOUNT Lvr-1 .068 1% E12 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1073936P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 82 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details