Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.06 ohm, THROUGH HOLE MOUNT LVR01R0600JE70

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.06ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.06ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.06 ohm, THROUGH HOLE MOUNT - LVR01R0600JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.06 ohm, THROUGH HOLE MOUNT
LVR01R0600JE70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.06 ohm, THROUGH HOLE MOUNT LVR01R0600JE70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.06ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.06ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-1 .06 5% E70 E3 Vishay - 51P4695 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .06 5% E70 E3 Vishay
51P4695
Lvr-1 .06 5% E70 E3 Vishay 51P4695
LVR-1 .06 5% E70 e3

LVR-1 .06 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0600JE70 51P4695
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.06 ohm, THROUGH HOLE MOUNT Lvr-1 .06 5% E70 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details