Vishay Precision Group Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0600FS74

Description
Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0600FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0600FS74
Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0600FS74
Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .06 1% S74 Vishay - 45C5744 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .06 1% S74 Vishay
45C5744
Lvr-1 .06 1% S74 Vishay 45C5744
LVR-1 .06 1% S74

LVR-1 .06 1% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0600FS74 45C5744
Product Name Res Metal Strip 60m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .06 1% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details