Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.06 ohm, THROUGH HOLE MOUNT LVR01R0600FE12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.06ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.06ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.06 ohm, THROUGH HOLE MOUNT - LVR01R0600FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.06 ohm, THROUGH HOLE MOUNT
LVR01R0600FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.06 ohm, THROUGH HOLE MOUNT LVR01R0600FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.06ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.06ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-1 .06 1% E12 E3 Vishay - 51P4692 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .06 1% E12 E3 Vishay
51P4692
Lvr-1 .06 1% E12 E3 Vishay 51P4692
LVR-1 .06 1% E12 e3

LVR-1 .06 1% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0600FE12 51P4692
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.06 ohm, THROUGH HOLE MOUNT Lvr-1 .06 1% E12 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details