Vishay Precision Group Res Metal Strip 51m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0510FE70

Description
Res Metal Strip 51m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 51m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 51m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0510FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 51m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0510FE70
Res Metal Strip 51m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0510FE70
Res Metal Strip 51m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 51m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .051 1% E70 E3 Vishay - 51P4688 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .051 1% E70 E3 Vishay
51P4688
Lvr-1 .051 1% E70 E3 Vishay 51P4688
LVR-1 .051 1% E70 e3

LVR-1 .051 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0510FE70 51P4688
Product Name Res Metal Strip 51m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .051 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details