Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.051 ohm, THROUGH HOLE MOUNT LVR01R0510FE12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.051ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.051ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.051 ohm, THROUGH HOLE MOUNT - LVR01R0510FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.051 ohm, THROUGH HOLE MOUNT
LVR01R0510FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.051 ohm, THROUGH HOLE MOUNT LVR01R0510FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.051ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.051ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-1 .051 1% E12 E3 Vishay - 51P4687 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .051 1% E12 E3 Vishay
51P4687
Lvr-1 .051 1% E12 E3 Vishay 51P4687
LVR-1 .051 1% e12 E3

LVR-1 .051 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0510FE12 51P4687
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.051 ohm, THROUGH HOLE MOUNT Lvr-1 .051 1% E12 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2414948 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers