Vishay Precision Group Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0500HS74

Description
Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R - LVR01R0500HS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R
LVR01R0500HS74
Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0500HS74
Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R

Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .05 3% S74 Vishay - 45C5739 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .05 3% S74 Vishay
45C5739
Lvr-1 .05 3% S74 Vishay 45C5739
LVR-1 .05 3% S74

LVR-1 .05 3% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0500HS74 45C5739
Product Name Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R Lvr-1 .05 3% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers