Vishay Precision Group Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0500HS73

Description
Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R - LVR01R0500HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R
LVR01R0500HS73
Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0500HS73
Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R

Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .05 3% S73 Vishay - 45C5738 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .05 3% S73 Vishay
45C5738
Lvr-1 .05 3% S73 Vishay 45C5738
LVR-1 .05 3% S73

LVR-1 .05 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0500HS73 45C5738
Product Name Res Metal Strip 50m Ohm 3% 1W AXL Thru-Hole T/R Lvr-1 .05 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details