Vishay Precision Group Res Metal Strip 50m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0500FS74

Description
Res Metal Strip 50m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 50m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0500FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0500FS74
Res Metal Strip 50m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0500FS74
Res Metal Strip 50m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 50m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .05 1% S74 Vishay - 45C5735 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .05 1% S74 Vishay
45C5735
Lvr-1 .05 1% S74 Vishay 45C5735
LVR-1 .05 1% S74

LVR-1 .05 1% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0500FS74 45C5735
Product Name Res Metal Strip 50m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .05 1% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details