Vishay Intertechnology, Inc. RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT LVR01R0500FS70

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT - LVR01R0500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT
LVR01R0500FS70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT LVR01R0500FS70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - LVRA-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRA-.05TR-ND
Through Hole Resistors LVRA-.05TR-ND
50 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

50 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number LVR01R0500FS70 LVRA-.05TR-ND
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT Through Hole Resistors
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details