Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT LVR01R0500FE12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT - LVR01R0500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT
LVR01R0500FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT LVR01R0500FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05ohm, THROUGH HOLE MOUNT

Supplier's Site
Wirewound Resistor, 5% Ohm, 1W, 1%; Resistance Vishay - 41K9017 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5% Ohm, 1W, 1%; Resistance Vishay
41K9017
Wirewound Resistor, 5% Ohm, 1W, 1%; Resistance Vishay 41K9017
WIREWOUND RESISTOR, 5% OHM, 1W, 1%; Resistance:0.05ohm; Product Range:LVR01 Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5% OHM, 1W, 1%; Resistance:0.05ohm; Product Range:LVR01 Series; Power Rating:1W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0500FE12 41K9017
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT Wirewound Resistor, 5% Ohm, 1W, 1%; Resistance Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - C3A13RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details