Vishay Precision Group Res Metal Strip 40m Ohm 5% 1W AXL Thru-Hole T/R LVR01R0400JE70

Description
Res Metal Strip 40m Ohm 5% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 40m Ohm 5% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40m Ohm 5% 1W AXL Thru-Hole T/R - LVR01R0400JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40m Ohm 5% 1W AXL Thru-Hole T/R
LVR01R0400JE70
Res Metal Strip 40m Ohm 5% 1W AXL Thru-Hole T/R LVR01R0400JE70
Res Metal Strip 40m Ohm 5% 1W AXL Thru-Hole T/R

Res Metal Strip 40m Ohm 5% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .04 5% E70 E3 Vishay - 51P4683 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .04 5% E70 E3 Vishay
51P4683
Lvr-1 .04 5% E70 E3 Vishay 51P4683
LVR-1 .04 5% E70 e3

LVR-1 .04 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0400JE70 51P4683
Product Name Res Metal Strip 40m Ohm 5% 1W AXL Thru-Hole T/R Lvr-1 .04 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details